Capital Lighting, Inc. 1133CZ-296 Bathroom Fixtures-Three Lights 408544

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Three Light Vanity Fixture UPC: 841224059487 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Three Light Vanity Fixture UPC: 841224059487 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1133CZ-296 Bathroom Fixtures-Three Lights - 408544 - Capital Lighting, Inc.
Columbus, OH, USA
1133CZ-296 Bathroom Fixtures-Three Lights
408544
1133CZ-296 Bathroom Fixtures-Three Lights 408544
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Three Light Vanity Fixture UPC: 841224059487 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Champagne Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224059487
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408544
Product Name 1133CZ-296 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details