Capital Lighting, Inc. 1162MN-117-GU Bathroom Fixtures-Two Lights 408541

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Vanity UPC: 841224061121 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Vanity UPC: 841224061121 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1162MN-117-GU Bathroom Fixtures-Two Lights - 408541 - Capital Lighting, Inc.
Columbus, OH, USA
1162MN-117-GU Bathroom Fixtures-Two Lights
408541
1162MN-117-GU Bathroom Fixtures-Two Lights 408541
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Vanity UPC: 841224061121 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 8
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Matte Nickel
Product Name: Two Light Vanity
UPC: 841224061121
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408541
Product Name 1162MN-117-GU Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details