Capital Lighting, Inc. 1742-GU Sconces-Pocket 408535

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: Two Light Sconce UPC: 841224061183 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: Two Light Sconce UPC: 841224061183 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1742-GU Sconces-Pocket - 408535 - Capital Lighting, Inc.
Columbus, OH, USA
1742-GU Sconces-Pocket
408535
1742-GU Sconces-Pocket 408535
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: Two Light Sconce UPC: 841224061183 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Gilded Umber
Product Name: Two Light Sconce
UPC: 841224061183
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408535
Product Name 1742-GU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details