Capital Lighting, Inc. 1982MN-469 Sconces-Drum Shades 408529

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Sconce UPC: 841224059395 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Sconce UPC: 841224059395 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1982MN-469 Sconces-Drum Shades - 408529 - Capital Lighting, Inc.
Columbus, OH, USA
1982MN-469 Sconces-Drum Shades
408529
1982MN-469 Sconces-Drum Shades 408529
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Sconce UPC: 841224059395 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Sconce
UPC: 841224059395
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408529
Product Name 1982MN-469 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details