Capital Lighting, Inc. 2719MN Semi-Flush Mts.-Bowl Style 408525

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Semi-Flush Fixture UPC: 841224059784 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Semi-Flush Fixture UPC: 841224059784 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2719MN Semi-Flush Mts.-Bowl Style - 408525 - Capital Lighting, Inc.
Columbus, OH, USA
2719MN Semi-Flush Mts.-Bowl Style
408525
2719MN Semi-Flush Mts.-Bowl Style 408525
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Semi-Flush Fixture UPC: 841224059784 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Matte Nickel
Product Name: Two Light Semi-Flush Fixture
UPC: 841224059784
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408525
Product Name 2719MN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details