Capital Lighting, Inc. 2715MN Flush Mounts-Bowl Style 408520

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Ceiling Fixture UPC: 841224004234 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Ceiling Fixture UPC: 841224004234 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2715MN Flush Mounts-Bowl Style - 408520 - Capital Lighting, Inc.
Columbus, OH, USA
2715MN Flush Mounts-Bowl Style
408520
2715MN Flush Mounts-Bowl Style 408520
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Ceiling Fixture UPC: 841224004234 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Matte Nickel
Product Name: Three Light Ceiling Fixture
UPC: 841224004234
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408520
Product Name 2715MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details