Capital Lighting, Inc. 1941CZ-GU Sconces-Pocket 408512

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Champagne Bronze Product Name: Two Light Sconce UPC: 841224059265 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Champagne Bronze Product Name: Two Light Sconce UPC: 841224059265 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1941CZ-GU Sconces-Pocket - 408512 - Capital Lighting, Inc.
Columbus, OH, USA
1941CZ-GU Sconces-Pocket
408512
1941CZ-GU Sconces-Pocket 408512
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Champagne Bronze Product Name: Two Light Sconce UPC: 841224059265 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Champagne Bronze
Product Name: Two Light Sconce
UPC: 841224059265
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408512
Product Name 1941CZ-GU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details