Capital Lighting, Inc. 1976MN-463 Mini Pendants-Rod 408501

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 841224059364 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 841224059364 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1976MN-463 Mini Pendants-Rod - 408501 - Capital Lighting, Inc.
Columbus, OH, USA
1976MN-463 Mini Pendants-Rod
408501
1976MN-463 Mini Pendants-Rod 408501
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 841224059364 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 52.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Pendant
UPC: 841224059364
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408501
Product Name 1976MN-463 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details