Capital Lighting, Inc. 1976PN-463 Mini Pendants-Rod 408500

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Pendant UPC: 841224059371 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Pendant UPC: 841224059371 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1976PN-463 Mini Pendants-Rod - 408500 - Capital Lighting, Inc.
Columbus, OH, USA
1976PN-463 Mini Pendants-Rod
408500
1976PN-463 Mini Pendants-Rod 408500
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Pendant UPC: 841224059371 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 52.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Pendant
UPC: 841224059371
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408500
Product Name 1976PN-463 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details