Capital Lighting, Inc. 12025AD Mid. Chandeliers-Candle 408454

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Auburn Dusk Weight: 17 Product Name: Six Light Chandelier UPC: 783209062641 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Auburn Dusk Weight: 17 Product Name: Six Light Chandelier UPC: 783209062641 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12025AD Mid. Chandeliers-Candle - 408454 - Capital Lighting, Inc.
Columbus, OH, USA
12025AD Mid. Chandeliers-Candle
408454
12025AD Mid. Chandeliers-Candle 408454
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Auburn Dusk Weight: 17 Product Name: Six Light Chandelier UPC: 783209062641 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Auburn Dusk
Weight: 17
Product Name: Six Light Chandelier
UPC: 783209062641
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408454
Product Name 12025AD Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details