Capital Lighting, Inc. 40144WGTR Exterior -Wall Mount 408399

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 10.58 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065321 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 10.58 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065321 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40144WGTR Exterior -Wall Mount - 408399 - Capital Lighting, Inc.
Columbus, OH, USA
40144WGTR Exterior -Wall Mount
408399
40144WGTR Exterior -Wall Mount 408399
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 10.58 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065321 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 10.58
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209065321
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408399
Product Name 40144WGTR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details