Capital Lighting, Inc. 40147WGTR Exterior -Hanging 408394

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 14.77 Product Name: Four Light Outdoor Hanging Lantern UPC: 783209065345 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 14.77 Product Name: Four Light Outdoor Hanging Lantern UPC: 783209065345 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40147WGTR Exterior -Hanging - 408394 - Capital Lighting, Inc.
Columbus, OH, USA
40147WGTR Exterior -Hanging
408394
40147WGTR Exterior -Hanging 408394
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 14.77 Product Name: Four Light Outdoor Hanging Lantern UPC: 783209065345 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tortoise
Weight: 14.77
Product Name: Four Light Outdoor Hanging Lantern
UPC: 783209065345
Category: Outdoor Hanging Lantern
Glass: Water
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408394
Product Name 40147WGTR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details