Capital Lighting, Inc. 40153CDSE Exterior -Wall Mount 408390

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 24.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 5.73 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065383 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 24.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 5.73 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065383 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40153CDSE Exterior -Wall Mount - 408390 - Capital Lighting, Inc.
Columbus, OH, USA
40153CDSE Exterior -Wall Mount
408390
40153CDSE Exterior -Wall Mount 408390
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 24.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 5.73 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065383 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 24.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sienna
Weight: 5.73
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209065383
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408390
Product Name 40153CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details