Capital Lighting, Inc. 40462CDSE Exterior -Wall Mount 408389

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209063266 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209063266 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40462CDSE Exterior -Wall Mount - 408389 - Capital Lighting, Inc.
Columbus, OH, USA
40462CDSE Exterior -Wall Mount
408389
40462CDSE Exterior -Wall Mount 408389
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209063266 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sienna
Weight: 2.86
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063266
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408389
Product Name 40462CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details