Capital Lighting, Inc. 40465CDSE Exterior -Wall Mount 408384

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 14.33 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063280 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 14.33 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063280 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40465CDSE Exterior -Wall Mount - 408384 - Capital Lighting, Inc.
Columbus, OH, USA
40465CDSE Exterior -Wall Mount
408384
40465CDSE Exterior -Wall Mount 408384
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 14.33 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063280 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 14.33
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063280
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408384
Product Name 40465CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details