Capital Lighting, Inc. 40174NSCU Exterior -Wall Mount 408378

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 28.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 10.14 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065512 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 28.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 10.14 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065512 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40174NSCU Exterior -Wall Mount - 408378 - Capital Lighting, Inc.
Columbus, OH, USA
40174NSCU Exterior -Wall Mount
408378
40174NSCU Exterior -Wall Mount 408378
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 28.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 10.14 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065512 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 28.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Umber
Weight: 10.14
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209065512
Category: Outdoor Wall Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408378
Product Name 40174NSCU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details