Capital Lighting, Inc. 40163GFCO Exterior -Wall Mount 408374

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 3.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209065444 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 3.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209065444 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40163GFCO Exterior -Wall Mount - 408374 - Capital Lighting, Inc.
Columbus, OH, USA
40163GFCO Exterior -Wall Mount
408374
40163GFCO Exterior -Wall Mount 408374
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 3.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209065444 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Oxide
Weight: 3.5
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065444
Category: Outdoor Wall Mount
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408374
Product Name 40163GFCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details