Capital Lighting, Inc. 40208WGET Exterior -Wall Mount 408368

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 13.89 Product Name: Three Light Outdoor Wall Lantern UPC: 783209064102 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 13.89 Product Name: Three Light Outdoor Wall Lantern UPC: 783209064102 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40208WGET Exterior -Wall Mount - 408368 - Capital Lighting, Inc.
Columbus, OH, USA
40208WGET Exterior -Wall Mount
408368
40208WGET Exterior -Wall Mount 408368
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 13.89 Product Name: Three Light Outdoor Wall Lantern UPC: 783209064102 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.50
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 13.89
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209064102
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408368
Product Name 40208WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details