Capital Lighting, Inc. 40461CDSE Exterior -Post/Pier Head 408358

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 9.57 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063259 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 9.57 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063259 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40461CDSE Exterior -Post/Pier Head - 408358 - Capital Lighting, Inc.
Columbus, OH, USA
40461CDSE Exterior -Post/Pier Head
408358
40461CDSE Exterior -Post/Pier Head 408358
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 9.57 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063259 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 9.57
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209063259
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408358
Product Name 40461CDSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details