Capital Lighting, Inc. 40424WGOB Exterior -Wall Mount 408354

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 8.8 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063051 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 8.8 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063051 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40424WGOB Exterior -Wall Mount - 408354 - Capital Lighting, Inc.
Columbus, OH, USA
40424WGOB Exterior -Wall Mount
408354
40424WGOB Exterior -Wall Mount 408354
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 8.8 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063051 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.50
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 8.8
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063051
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408354
Product Name 40424WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details