Capital Lighting, Inc. 40177NSCU Exterior -Hanging 408347

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 11.47 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065536 Category: Outdoor Hanging Lantern Glass: Night Shade Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 11.47 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065536 Category: Outdoor Hanging Lantern Glass: Night Shade Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40177NSCU Exterior -Hanging - 408347 - Capital Lighting, Inc.
Columbus, OH, USA
40177NSCU Exterior -Hanging
408347
40177NSCU Exterior -Hanging 408347
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 11.47 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065536 Category: Outdoor Hanging Lantern Glass: Night Shade Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Umber
Weight: 11.47
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209065536
Category: Outdoor Hanging Lantern
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408347
Product Name 40177NSCU Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details