Capital Lighting, Inc. 40190TLML Exterior -Post/Pier Head 408345

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Leather Weight: 5.95 Product Name: Three Light Outdoor Pole/Post Lant UPC: 783209065604 Category: Outdoor Pole/Post Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Leather Weight: 5.95 Product Name: Three Light Outdoor Pole/Post Lant UPC: 783209065604 Category: Outdoor Pole/Post Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40190TLML Exterior -Post/Pier Head - 408345 - Capital Lighting, Inc.
Columbus, OH, USA
40190TLML Exterior -Post/Pier Head
408345
40190TLML Exterior -Post/Pier Head 408345
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Leather Weight: 5.95 Product Name: Three Light Outdoor Pole/Post Lant UPC: 783209065604 Category: Outdoor Pole/Post Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mottled Leather
Weight: 5.95
Product Name: Three Light Outdoor Pole/Post Lant
UPC: 783209065604
Category: Outdoor Pole/Post Mount
Glass: Tawny Linen
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408345
Product Name 40190TLML Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details