Capital Lighting, Inc. 40180LTAP Exterior -Post/Pier Head 408344

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 6.95 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209065543 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 6.95 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209065543 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40180LTAP Exterior -Post/Pier Head - 408344 - Capital Lighting, Inc.
Columbus, OH, USA
40180LTAP Exterior -Post/Pier Head
408344
40180LTAP Exterior -Post/Pier Head 408344
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 6.95 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209065543 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pecan
Weight: 6.95
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209065543
Category: Outdoor Pole/Post Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408344
Product Name 40180LTAP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details