Capital Lighting, Inc. 40185LTAP Exterior -Wall Mount 408340

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 10.36 Product Name: One Light Outdoor Wall Lantern UPC: 783209065581 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 10.36 Product Name: One Light Outdoor Wall Lantern UPC: 783209065581 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40185LTAP Exterior -Wall Mount - 408340 - Capital Lighting, Inc.
Columbus, OH, USA
40185LTAP Exterior -Wall Mount
408340
40185LTAP Exterior -Wall Mount 408340
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 10.36 Product Name: One Light Outdoor Wall Lantern UPC: 783209065581 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pecan
Weight: 10.36
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065581
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408340
Product Name 40185LTAP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details