Capital Lighting, Inc. 40228NSWN Exterior -Hanging 408338

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 7.94 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065734 Category: Outdoor Hanging Lantern Glass: Night Shade Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 7.94 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065734 Category: Outdoor Hanging Lantern Glass: Night Shade Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40228NSWN Exterior -Hanging - 408338 - Capital Lighting, Inc.
Columbus, OH, USA
40228NSWN Exterior -Hanging
408338
40228NSWN Exterior -Hanging 408338
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 7.94 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065734 Category: Outdoor Hanging Lantern Glass: Night Shade Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Weight: 7.94
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209065734
Category: Outdoor Hanging Lantern
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408338
Product Name 40228NSWN Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details