Capital Lighting, Inc. 40222NSWN Exterior -Wall Mount 408336

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 3.75 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065673 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 3.75 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065673 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40222NSWN Exterior -Wall Mount - 408336 - Capital Lighting, Inc.
Columbus, OH, USA
40222NSWN Exterior -Wall Mount
408336
40222NSWN Exterior -Wall Mount 408336
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 3.75 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065673 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Walnut
Weight: 3.75
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209065673
Category: Outdoor Wall Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408336
Product Name 40222NSWN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details