Capital Lighting, Inc. 40220NSWN Exterior -Post/Pier Head 408334

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 6.83 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065666 Category: Outdoor Pole/Post Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 6.83 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065666 Category: Outdoor Pole/Post Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40220NSWN Exterior -Post/Pier Head - 408334 - Capital Lighting, Inc.
Columbus, OH, USA
40220NSWN Exterior -Post/Pier Head
408334
40220NSWN Exterior -Post/Pier Head 408334
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 6.83 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065666 Category: Outdoor Pole/Post Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Weight: 6.83
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209065666
Category: Outdoor Pole/Post Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408334
Product Name 40220NSWN Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details