Capital Lighting, Inc. 40223NSWN Exterior -Wall Mount 408333

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 6.39 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065680 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 6.39 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065680 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40223NSWN Exterior -Wall Mount - 408333 - Capital Lighting, Inc.
Columbus, OH, USA
40223NSWN Exterior -Wall Mount
408333
40223NSWN Exterior -Wall Mount 408333
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 6.39 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065680 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Walnut
Weight: 6.39
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209065680
Category: Outdoor Wall Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408333
Product Name 40223NSWN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details