Capital Lighting, Inc. 40289WGET Exterior -Wall Mount 408326

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 12.32 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063426 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 12.32 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063426 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40289WGET Exterior -Wall Mount - 408326 - Capital Lighting, Inc.
Columbus, OH, USA
40289WGET Exterior -Wall Mount
408326
40289WGET Exterior -Wall Mount 408326
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 12.32 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063426 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 32.50
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 12.32
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063426
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408326
Product Name 40289WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details