Capital Lighting, Inc. 40288WGET Exterior -Wall Mount 408324

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 27.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 8.14 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063419 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 27.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 8.14 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063419 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40288WGET Exterior -Wall Mount - 408324 - Capital Lighting, Inc.
Columbus, OH, USA
40288WGET Exterior -Wall Mount
408324
40288WGET Exterior -Wall Mount 408324
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 27.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 8.14 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063419 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 27.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 8.14
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063419
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408324
Product Name 40288WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details