Capital Lighting, Inc. 40395LTAT Exterior -Wall Mt./Flush 408320

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Artesian Bronze Weight: 9.48 Product Name: Two Light Outdoor Wall Lantern UPC: 783209064584 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Artesian Bronze Weight: 9.48 Product Name: Two Light Outdoor Wall Lantern UPC: 783209064584 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40395LTAT Exterior -Wall Mt./Flush - 408320 - Capital Lighting, Inc.
Columbus, OH, USA
40395LTAT Exterior -Wall Mt./Flush
408320
40395LTAT Exterior -Wall Mt./Flush 408320
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Artesian Bronze Weight: 9.48 Product Name: Two Light Outdoor Wall Lantern UPC: 783209064584 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Artesian Bronze
Weight: 9.48
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209064584
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408320
Product Name 40395LTAT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details