Capital Lighting, Inc. 40251CDOB Exterior -Post/Pier Head 408317

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 14.96 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063785 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 14.96 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063785 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40251CDOB Exterior -Post/Pier Head - 408317 - Capital Lighting, Inc.
Columbus, OH, USA
40251CDOB Exterior -Post/Pier Head
408317
40251CDOB Exterior -Post/Pier Head 408317
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 14.96 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063785 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 14.96
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209063785
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408317
Product Name 40251CDOB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details