Capital Lighting, Inc. 40261CDOB Exterior -Hanging 408315

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.87 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063884 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.87 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063884 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40261CDOB Exterior -Hanging - 408315 - Capital Lighting, Inc.
Columbus, OH, USA
40261CDOB Exterior -Hanging
408315
40261CDOB Exterior -Hanging 408315
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.87 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063884 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 10.87
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209063884
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408315
Product Name 40261CDOB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details