Capital Lighting, Inc. 40255CDOB Exterior -Wall Mount 408311

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 16.49 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063822 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 16.49 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063822 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40255CDOB Exterior -Wall Mount - 408311 - Capital Lighting, Inc.
Columbus, OH, USA
40255CDOB Exterior -Wall Mount
408311
40255CDOB Exterior -Wall Mount 408311
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 16.49 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063822 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.50
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 16.49
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063822
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408311
Product Name 40255CDOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details