Capital Lighting, Inc. 40257CDOB Exterior -Wall Mount 408310

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209063846 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209063846 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40257CDOB Exterior -Wall Mount - 408310 - Capital Lighting, Inc.
Columbus, OH, USA
40257CDOB Exterior -Wall Mount
408310
40257CDOB Exterior -Wall Mount 408310
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209063846 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oriental Bronze
Weight: 5.28
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063846
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408310
Product Name 40257CDOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details