Capital Lighting, Inc. 40281WGET Exterior -Post/Pier Head 408302

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 5.32 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209063341 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 5.32 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209063341 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40281WGET Exterior -Post/Pier Head - 408302 - Capital Lighting, Inc.
Columbus, OH, USA
40281WGET Exterior -Post/Pier Head
408302
40281WGET Exterior -Post/Pier Head 408302
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 5.32 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209063341 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 5.32
Product Name: Three LT Outdoor Pole/Post Lantern
UPC: 783209063341
Category: Outdoor Pole/Post Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408302
Product Name 40281WGET Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details