Capital Lighting, Inc. 25428-OB Mid. Chandeliers-Glass Up 408299

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 40.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Old Bronze Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 40.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Old Bronze Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25428-OB Mid. Chandeliers-Glass Up - 408299 - Capital Lighting, Inc.
Columbus, OH, USA
25428-OB Mid. Chandeliers-Glass Up
408299
25428-OB Mid. Chandeliers-Glass Up 408299
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 40.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Old Bronze Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 40.50
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Old Bronze
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408299
Product Name 25428-OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details