Capital Lighting, Inc. 25532-BBZ Semi-Flush Mts.-Bowl Style 408298

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
25532-BBZ Semi-Flush Mts.-Bowl Style - 408298 - Capital Lighting, Inc.
Columbus, OH, USA
25532-BBZ Semi-Flush Mts.-Bowl Style
408298
25532-BBZ Semi-Flush Mts.-Bowl Style 408298
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burleson Bronze
Product Name: Two Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408298
Product Name 25532-BBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details