Capital Lighting, Inc. 25433-OB Semi-Flush Mts.-Bowl Style 408297

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
25433-OB Semi-Flush Mts.-Bowl Style - 408297 - Capital Lighting, Inc.
Columbus, OH, USA
25433-OB Semi-Flush Mts.-Bowl Style
408297
25433-OB Semi-Flush Mts.-Bowl Style 408297
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408297
Product Name 25433-OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details