Capital Lighting, Inc. 25521-BBZ Mini Pendants-Chain 408293

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
25521-BBZ Mini Pendants-Chain - 408293 - Capital Lighting, Inc.
Columbus, OH, USA
25521-BBZ Mini Pendants-Chain
408293
25521-BBZ Mini Pendants-Chain 408293
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burleson Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408293
Product Name 25521-BBZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details