Capital Lighting, Inc. 25524-BBZ Mid. Chandeliers-Candle 408290

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burleson Bronze Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burleson Bronze Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25524-BBZ Mid. Chandeliers-Candle - 408290 - Capital Lighting, Inc.
Columbus, OH, USA
25524-BBZ Mid. Chandeliers-Candle
408290
25524-BBZ Mid. Chandeliers-Candle 408290
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burleson Bronze Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burleson Bronze
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408290
Product Name 25524-BBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details