Capital Lighting, Inc. 86-03 Mid. Chandeliers-Candle 408288

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Roman Bronze Product Name: Three Light Chandelier UPC: 782042951112 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Roman Bronze Product Name: Three Light Chandelier UPC: 782042951112 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
86-03 Mid. Chandeliers-Candle - 408288 - Capital Lighting, Inc.
Columbus, OH, USA
86-03 Mid. Chandeliers-Candle
408288
86-03 Mid. Chandeliers-Candle 408288
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Roman Bronze Product Name: Three Light Chandelier UPC: 782042951112 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Classic Roman Bronze
Product Name: Three Light Chandelier
UPC: 782042951112
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408288
Product Name 86-03 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details