Capital Lighting, Inc. 25543-BBZ Pendants-Bowl Style 408274

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
25543-BBZ Pendants-Bowl Style - 408274 - Capital Lighting, Inc.
Columbus, OH, USA
25543-BBZ Pendants-Bowl Style
408274
25543-BBZ Pendants-Bowl Style 408274
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burleson Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408274
Product Name 25543-BBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details