Capital Lighting, Inc. 25703-BBZ Bathroom Fixtures-Three Lights 408273

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25703-BBZ Bathroom Fixtures-Three Lights - 408273 - Capital Lighting, Inc.
Columbus, OH, USA
25703-BBZ Bathroom Fixtures-Three Lights
408273
25703-BBZ Bathroom Fixtures-Three Lights 408273
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burleson Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408273
Product Name 25703-BBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details