Capital Lighting, Inc. 25704-BBZ Bathroom Fixtures-Four Lights 408271

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25704-BBZ Bathroom Fixtures-Four Lights - 408271 - Capital Lighting, Inc.
Columbus, OH, USA
25704-BBZ Bathroom Fixtures-Four Lights
408271
25704-BBZ Bathroom Fixtures-Four Lights 408271
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burleson Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408271
Product Name 25704-BBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details