Capital Lighting, Inc. 25721-BBZ Pendants-Bowl Style 408270

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
25721-BBZ Pendants-Bowl Style - 408270 - Capital Lighting, Inc.
Columbus, OH, USA
25721-BBZ Pendants-Bowl Style
408270
25721-BBZ Pendants-Bowl Style 408270
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.70
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burleson Bronze
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408270
Product Name 25721-BBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details