Capital Lighting, Inc. 25836-SI Foyer/Hall Lanterns-Glass w/Frame 408268

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Seville Iron Product Name: Four Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Seville Iron Product Name: Four Light Foyer

Suppliers

Company
Product
Description
Supplier Links
25836-SI Foyer/Hall Lanterns-Glass w/Frame - 408268 - Capital Lighting, Inc.
Columbus, OH, USA
25836-SI Foyer/Hall Lanterns-Glass w/Frame
408268
25836-SI Foyer/Hall Lanterns-Glass w/Frame 408268
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Seville Iron Product Name: Four Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Seville Iron
Product Name: Four Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408268
Product Name 25836-SI Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details