Capital Lighting, Inc. 25804-SI Bathroom Fixtures-Four Lights 408267

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.70 Height: 10.20 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Seville Iron Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.70 Height: 10.20 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Seville Iron Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25804-SI Bathroom Fixtures-Four Lights - 408267 - Capital Lighting, Inc.
Columbus, OH, USA
25804-SI Bathroom Fixtures-Four Lights
408267
25804-SI Bathroom Fixtures-Four Lights 408267
PRODUCT DETAILS / SPECS Width/Dia: 33.70 Height: 10.20 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Seville Iron Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 33.70
Height: 10.20
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Seville Iron
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408267
Product Name 25804-SI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details