Capital Lighting, Inc. 25822-SI Semi-Flush Mts.-Bowl Style 408266

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.20 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seville Iron Product Name: Two Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.20 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seville Iron Product Name: Two Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
25822-SI Semi-Flush Mts.-Bowl Style - 408266 - Capital Lighting, Inc.
Columbus, OH, USA
25822-SI Semi-Flush Mts.-Bowl Style
408266
25822-SI Semi-Flush Mts.-Bowl Style 408266
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.20 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seville Iron Product Name: Two Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.20
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Seville Iron
Product Name: Two Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408266
Product Name 25822-SI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details