Capital Lighting, Inc. 25821-SI Sconces-Single Glass 408264

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seville Iron Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seville Iron Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
25821-SI Sconces-Single Glass - 408264 - Capital Lighting, Inc.
Columbus, OH, USA
25821-SI Sconces-Single Glass
408264
25821-SI Sconces-Single Glass 408264
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seville Iron Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Seville Iron
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408264
Product Name 25821-SI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details